Epson WorkForce Pro WF-8590 D3TWFC, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A3+, Direct printing
Epson WorkForce Pro WF-8590 D3TWFC. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing