Epson logo

Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37643
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-2510WF, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson WorkForce WF-2510WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-2510WF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.