Epson logo

Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93802
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi:

Epson WorkForce Pro WP-4545 DTWF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi:

Epson WorkForce Pro WP-4545 DTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.