Epson logo

Epson Stylus SX415 Inkjet A4 5760 x 1440 DPI 34 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27260
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus SX415 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus SX415, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus SX415 Inkjet A4 5760 x 1440 DPI 34 ppm:

Epson Stylus SX415. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.