Epson logo

Epson LQ-680 dot matrix printer 413 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125913
Info modified on:
21 Oct 2022, 10:24:54
Warranty:
1 year
Long product name Epson LQ-680 dot matrix printer 413 cps:

LQ 680 413cps 360x360dpi A4

Epson LQ-680 dot matrix printer 413 cps:

The LQ-680/680 Pro offer very reliable flatbed printing with Epson quality and speed

The Epson LQ-680 feature rugged Epson construction that ensures reliability, whilst the print head life and total volume have been extended to suit even the most demanding of environments. Paper handling versatility is evident with three-way paper handling from the front, rear or top together with crisp, clear output achievable on multi-part forms up to six layers thick.

Short summary description Epson LQ-680 dot matrix printer 413 cps:

Epson LQ-680, 413 cps, 372 cps, 6 copies, A4 (210 x 297 mm), 55 dB, Indonesia

Long summary description Epson LQ-680 dot matrix printer 413 cps:

Epson LQ-680. Maximum print speed: 413 cps, Normal print speed: 372 cps, Maximum number of copies: 6 copies. Maximum print size: A4 (210 x 297 mm). Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Optional connectivity: Ethernet. Mean time between failures (MTBF): 10000 h

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.