Epson logo

Epson WorkForce ES-580W Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214319
Info modified on:
30 May 2024, 14:15:18
Short summary description Epson WorkForce ES-580W Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson WorkForce ES-580W, 215,9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, 35 ppm, 35 ppm

Long summary description Epson WorkForce ES-580W Sheet-fed scanner 600 x 600 DPI A4 Black:

Epson WorkForce ES-580W. Maximum scan size: 215,9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 4000 pages, Light source: ReadyScan LED. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.