Epson logo

Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276991
Info modified on:
11 Jul 2022, 13:55:43
Short summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:

Epson Perfection V370 Photo, 210 x 297 mm, 4800 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black

Long summary description Epson Perfection V370 Photo Flatbed scanner 4800 x 9600 DPI A4 Black:

Epson Perfection V370 Photo. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: BMP, JPEG, PDF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.