EPOS logo

EPOS M12i 2-way Black, Cherry (fruit)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97736
Info modified on:
09 Jul 2024, 16:33:49
End of life date:
09 Jul 2024
Short summary description EPOS M12i 2-way Black, Cherry (fruit):

EPOS M12i, 2-way, 2.0 channels, 54 - 20000 Hz, 8 Ω, Black, Cherry (fruit)

Long summary description EPOS M12i 2-way Black, Cherry (fruit):

EPOS M12i. Recommended usage: Speaker set unit. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Frequency range: 54 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Product colour: Black, Cherry (fruit)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.