EMG logo

EMG Tech ES85W White 25 km/h 6 Ah

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31092
Info modified on:
02 Apr 2025, 09:57:05
Short summary description EMG Tech ES85W White 25 km/h 6 Ah:

EMG Tech ES85W, Classic scooter, White, 25 km/h, 125 kg, Any gender, 2 wheel(s)

Long summary description EMG Tech ES85W White 25 km/h 6 Ah:

EMG Tech ES85W. Type: Classic scooter, Product colour: White, Maximum speed: 25 km/h. Battery capacity: 6 Ah, Battery technology: Lithium, Motor power: 350 W. Weight: 12 kg. Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.