Elro logo

Elro CS85DVR video surveillance kit Wireless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64094
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Elro CS85DVR video surveillance kit Wireless:

Elro CS85DVR, Wireless, Wi-Fi, Outdoor, 15 m, IP66, Flash

Long summary description Elro CS85DVR video surveillance kit Wireless:

Elro CS85DVR. Connectivity technology: Wireless, Camera interface: Wi-Fi, Placement supported: Outdoor. Storage media type: Flash, Compatible memory cards: SD. Display diagonal: 17,8 cm (7")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.