Elro logo

Elro M12 smart plug 3000 W Black, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95068
Info modified on:
14 Mar 2024, 19:43:07
End of life date:
20 Aug 2020
Short summary description Elro M12 smart plug 3000 W Black, White:

Elro M12, Indoor, Black, White, CE, Wired, 3000 W, 230 V

Long summary description Elro M12 smart plug 3000 W Black, White:

Elro M12. Placement supported: Indoor, Product colour: Black, White, Certification: CE. Connectivity technology: Wired. Maximum input power: 3000 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.