Elro logo

Elro C703IP.2 Box IP security camera Indoor 640 x 480 pixels Ceiling/Wall/Desk

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27663
Info modified on:
10 Aug 2024, 08:12:39
Short summary description Elro C703IP.2 Box IP security camera Indoor 640 x 480 pixels Ceiling/Wall/Desk:

Elro C703IP.2, IP security camera, Indoor, Wired & Wireless, CE, FCC, R&TTE, Ceiling/Wall/Desk, Black

Long summary description Elro C703IP.2 Box IP security camera Indoor 640 x 480 pixels Ceiling/Wall/Desk:

Elro C703IP.2. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/Wall/Desk, Product colour: Black, Form factor: Box. Minimum illumination: 0,5 lx. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Fixed focal length: 6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.