EIZO logo

EIZO SX3031W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25011
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO SX3031W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black:

EIZO SX3031W, 76,2 cm (30"), 2560 x 1600 pixels, 6 ms, Black

Long summary description EIZO SX3031W computer monitor 76,2 cm (30") 2560 x 1600 pixels Black:

EIZO SX3031W. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.