EIZO logo

EIZO S2233W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30951
Info modified on:
22 Aug 2022, 16:25:38
Short summary description EIZO S2233W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

EIZO S2233W, 55,9 cm (22"), 1680 x 1050 pixels, 6 ms, Black

Long summary description EIZO S2233W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

EIZO S2233W. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.