EIZO logo

EIZO 21.1" FlexScan® Widescreen LCD computer monitor 53,6 cm (21.1") 1680 x 1050 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41708
Info modified on:
30 Dec 2024, 17:23:47
Short summary description EIZO 21.1" FlexScan® Widescreen LCD computer monitor 53,6 cm (21.1") 1680 x 1050 pixels:

EIZO 21.1" FlexScan® Widescreen LCD, 53,6 cm (21.1"), 1680 x 1050 pixels, 8 ms

Long summary description EIZO 21.1" FlexScan® Widescreen LCD computer monitor 53,6 cm (21.1") 1680 x 1050 pixels:

EIZO 21.1" FlexScan® Widescreen LCD. Display diagonal: 53,6 cm (21.1"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.