Duracell D386, Single-use battery, Silver-Oxide (S), 1,5 V, 1 pc(s), Silver, 4 mm
Duracell D386. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1,5 V. Height: 4 mm, Diameter: 2,2 cm, Weight: 10 g. Battery form factor: Button/coin