Duracell logo

Duracell XPower Inverter 400 Plus power adapter/inverter Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54767
Info modified on:
04 Apr 2019, 09:05:51
Short summary description Duracell XPower Inverter 400 Plus power adapter/inverter Silver:

Duracell XPower Inverter 400 Plus, 10-15 V, 120 V, 320 W, Silver, 655 g, 105 x 56 x 149 mm

Long summary description Duracell XPower Inverter 400 Plus power adapter/inverter Silver:

Duracell XPower Inverter 400 Plus. Input voltage: 10-15 V, Output voltage: 120 V. Capacity: 320 W. Product colour: Silver. Weight: 655 g. Dimensions (WxDxH): 105 x 56 x 149 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.