DELL logo

DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112321
Info modified on:
20 Dec 2024, 04:50:12
Short summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550, 2,4 GHz, 4314, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4314 2,4 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4314. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.