DELL logo

DELL XPS 13 (9333) Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71946
Info modified on:
01 Feb 2025, 05:07:40
Short summary description DELL XPS 13 (9333) Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Black, Silver:

DELL XPS 13 (9333), Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 (9333) Intel® Core™ i7 i7-4510U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Black, Silver:

DELL XPS 13 (9333). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.