DELL logo

DELL XPS 9300 Intel® Core™ i5 i5-1035G1 Ultraportable 34 cm (13.4") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52355
Info modified on:
22 Jan 2025, 18:50:38
Short summary description DELL XPS 9300 Intel® Core™ i5 i5-1035G1 Ultraportable 34 cm (13.4") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

DELL XPS 9300, Intel® Core™ i5, 1 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description DELL XPS 9300 Intel® Core™ i5 i5-1035G1 Ultraportable 34 cm (13.4") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

DELL XPS 9300. Product type: Ultraportable, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.