DELL OptiPlex XE3, 3 GHz, Intel® Core™ i5, i5-8500, 32 GB, 512 GB, Windows 10 Pro
DELL OptiPlex XE3. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 360 W. Chassis type: Mini Tower. Product type: PC. Weight: 7,93 kg. Product colour: Black