DELL Latitude E5570, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
DELL Latitude E5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6440HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,09 kg