DELL logo

DELL Vostro 3550 Intel® Core™ i7 i7-2620M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77446
Info modified on:
02 Feb 2025, 22:57:59
Short summary description DELL Vostro 3550 Intel® Core™ i7 i7-2620M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional:

DELL Vostro 3550, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Vostro 3550 Intel® Core™ i7 i7-2620M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional:

DELL Vostro 3550. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6630M. Operating system installed: Windows 7 Professional. Weight: 2,47 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.