DELL logo

DELL UltraSharp UP3017A LED display 76,2 cm (30") 2560 x 1600 pixels WQXGA LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129465
Info modified on:
26 Apr 2025, 12:44:48
Short summary description DELL UltraSharp UP3017A LED display 76,2 cm (30") 2560 x 1600 pixels WQXGA LCD Black:

DELL UltraSharp UP3017A, 76,2 cm (30"), 2560 x 1600 pixels, WQXGA, LCD, 8 ms, Black

Long summary description DELL UltraSharp UP3017A LED display 76,2 cm (30") 2560 x 1600 pixels WQXGA LCD Black:

DELL UltraSharp UP3017A. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.