DELL logo

DELL Precision T1500 Intel® Core™ i5 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91964
Info modified on:
19 Mar 2021, 15:59:23
Short summary description DELL Precision T1500 Intel® Core™ i5 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

DELL Precision T1500, 2,66 GHz, Intel® Core™ i5, 2 GB, DDR3-SDRAM, DVD-RW, Windows 7 Professional

Long summary description DELL Precision T1500 Intel® Core™ i5 2 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

DELL Precision T1500. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i5. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 350 W. Chassis type: Minitower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.