DELL logo

DELL SX2210T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172737
Info modified on:
30 May 2023, 12:06:48
Short summary description DELL SX2210T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL SX2210T, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description DELL SX2210T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL SX2210T. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.