DELL logo

DELL Precision M4700 Intel® Core™ i7 i7-3840QM Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 128 GB SSD AMD FirePro M4000 Windows 7 Professional English Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97995
Info modified on:
24 Jan 2025, 20:21:58
Short summary description DELL Precision M4700 Intel® Core™ i7 i7-3840QM Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 128 GB SSD AMD FirePro M4000 Windows 7 Professional English Black:

DELL Precision M4700, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 128 GB

Long summary description DELL Precision M4700 Intel® Core™ i7 i7-3840QM Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM 128 GB SSD AMD FirePro M4000 Windows 7 Professional English Black:

DELL Precision M4700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.