DELL logo

DELL Precision T1650 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K600 Windows 7 Professional Desktop Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115314
Info modified on:
07 Oct 2024, 17:03:08
Short summary description DELL Precision T1650 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K600 Windows 7 Professional Desktop Workstation Black:

DELL Precision T1650, 3,1 GHz, Intel® Xeon® E3 V2 Family, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1650 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K600 Windows 7 Professional Desktop Workstation Black:

DELL Precision T1650. Processor frequency: 3,1 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Chassis type: Desktop. Product type: Workstation

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.