DELL ST2421L, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black
DELL ST2421L. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black