DELL logo

DELL Latitude 7200 Intel® Core™ i7 512 GB 31,2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6874
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Latitude 7200 Intel® Core™ i7 512 GB 31,2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey, Silver:

DELL Latitude 7200, 31,2 cm (12.3"), 1920 x 1280 pixels, 512 GB, 16 GB, Windows 10 Pro, Black, Grey, Silver

Long summary description DELL Latitude 7200 Intel® Core™ i7 512 GB 31,2 cm (12.3") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey, Silver:

DELL Latitude 7200. Display diagonal: 31,2 cm (12.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 512 GB. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8665U. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 851 g. Operating system installed: Windows 10 Pro. Product colour: Black, Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.