DELL Latitude 7320, 33 cm (13"), 1920 x 1280 pixels, 256 GB, 16 GB, Windows 10 Pro, Grey
DELL Latitude 7320. Display diagonal: 33 cm (13"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor family: Intel® Core™ i7, Processor model: i7-1180G7. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 789 g. Operating system installed: Windows 10 Pro. Product colour: Grey