DELL logo

DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R630, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 300 GB, Rack (1U)

Long summary description DELL PowerEdge R630 server 300 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.