DELL logo

DELL PowerEdge R540 server 1 TB Rack (2U) Intel® Xeon® 4110 2,1 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11166
Info modified on:
20 Dec 2024, 01:54:01
Short summary description DELL PowerEdge R540 server 1 TB Rack (2U) Intel® Xeon® 4110 2,1 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R540, 2,1 GHz, 4110, 32 GB, DDR4-SDRAM, 1 TB, Rack (2U)

Long summary description DELL PowerEdge R540 server 1 TB Rack (2U) Intel® Xeon® 4110 2,1 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R540. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.