DELL logo

DELL PowerEdge R520 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 4 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68942
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R520 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 4 GB DDR3-SDRAM 750 W:

DELL PowerEdge R520, 2,4 GHz, E5-2407V2, 4 GB, DDR3-SDRAM, 750 W, Rack (2U)

Long summary description DELL PowerEdge R520 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 4 GB DDR3-SDRAM 750 W:

DELL PowerEdge R520. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,4 GHz, Processor model: E5-2407V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.