DELL logo

DELL PowerEdge R320 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 32 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31826
Info modified on:
14 Mar 2024, 19:09:49
Short summary description DELL PowerEdge R320 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 32 GB DDR3-SDRAM 350 W:

DELL PowerEdge R320, 2,4 GHz, E5-2407V2, 32 GB, DDR3-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R320 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 32 GB DDR3-SDRAM 350 W:

DELL PowerEdge R320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,4 GHz, Processor model: E5-2407V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5/3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.