DELL PowerEdge R210 II, 3,3 GHz, E3-1230V2, 8 GB, DDR3-SDRAM, 1 TB, Rack
DELL PowerEdge R210 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3,3 GHz, Processor model: E3-1230V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack