DELL logo

DELL S2718QL Ultra short throw projector 5000 ANSI lumens DLP UHD 4K (3840x2160) Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113018
Info modified on:
13 Sept 2024, 11:48:27
Short summary description DELL S2718QL Ultra short throw projector 5000 ANSI lumens DLP UHD 4K (3840x2160) Black, Grey:

DELL S2718QL, 5000 ANSI lumens, DLP, UHD 4K (3840x2160), 2000:1, 16:9, 2540 - 3302 mm (100 - 130")

Long summary description DELL S2718QL Ultra short throw projector 5000 ANSI lumens DLP UHD 4K (3840x2160) Black, Grey:

DELL S2718QL. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 2000 h. Fixed focal length: 2,84 mm, Offset: 118%. Supported video modes: 2160p. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4/2.0

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.