DELL logo

DELL PowerEdge R7525 server 480 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7546
Info modified on:
20 Dec 2024, 03:53:42
Short summary description DELL PowerEdge R7525 server 480 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R7525, 3 GHz, 7313, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R7525 server 480 GB Rack (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R7525. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor model: 7313. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.