DELL PowerEdge R740xd2, 2,3 GHz, 5218, 32 GB, DDR4-SDRAM, 12 TB, Rack (2U)
DELL PowerEdge R740xd2. Processor family: Intel® Xeon® Gold, Processor frequency: 2,3 GHz, Processor model: 5218. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 12 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)