DELL PowerEdge T140, 3,4 GHz, E-2224, 16 GB, DDR4-SDRAM, 2 TB, Tower
DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3,4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 365 W. Chassis type: Tower