DELL logo

DELL PowerEdge T310 server 500 GB Tower Intel® Core™ i3 i3-540 3,06 GHz 4 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51072
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T310 server 500 GB Tower Intel® Core™ i3 i3-540 3,06 GHz 4 GB DDR3-SDRAM:

DELL PowerEdge T310, 3,06 GHz, i3-540, 4 GB, DDR3-SDRAM, 500 GB, Tower

Long summary description DELL PowerEdge T310 server 500 GB Tower Intel® Core™ i3 i3-540 3,06 GHz 4 GB DDR3-SDRAM:

DELL PowerEdge T310. Processor family: Intel® Core™ i3, Processor frequency: 3,06 GHz, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.