DELL logo

DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 2 GB 525 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114184
Info modified on:
19 Jul 2024, 20:08:09
Short summary description DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 2 GB 525 W:

DELL PowerEdge T410, 2 GHz, E5503, 2 GB, 500 GB, 525 W, Tower (5U)

Long summary description DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 2 GB 525 W:

DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5503. Internal memory: 2 GB, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 525 W. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.