DELL logo

DELL OptiPlex 380 MT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100223
Info modified on:
26 Jun 2024, 09:49:14
Short summary description DELL OptiPlex 380 MT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 380 MT, 3 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 380 MT Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black, Grey:

DELL OptiPlex 380 MT. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC. Weight: 12 kg. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.