DELL Latitude XT3, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
DELL Latitude XT3. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver