DELL logo

DELL Vostro 3578 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11849
Info modified on:
29 Jan 2025, 18:44:20
Short summary description DELL Vostro 3578 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Black:

DELL Vostro 3578, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 3578 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Wi-Fi 5 (802.11ac) Black:

DELL Vostro 3578. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.