DELL logo

DELL Vostro 5320 Intel® Core™ i5 i5-1240P Laptop 33,8 cm (13.3") Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24236
Info modified on:
22 Jan 2025, 20:51:00
Short summary description DELL Vostro 5320 Intel® Core™ i5 i5-1240P Laptop 33,8 cm (13.3") Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey:

DELL Vostro 5320, Intel® Core™ i5, 3,3 GHz, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description DELL Vostro 5320 Intel® Core™ i5 i5-1240P Laptop 33,8 cm (13.3") Full HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hebrew Grey:

DELL Vostro 5320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 3,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.