DELL Inspiron 1720, Intel® Pentium®, 1,73 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB
DELL Inspiron 1720. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1,73 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce Go 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 3,45 kg