DELL logo

DELL OptiPlex 7020 Plus Intel® Core™ i7 i7-14700 8 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9993
Info modified on:
16 Dec 2024, 14:56:54
Short summary description DELL OptiPlex 7020 Plus Intel® Core™ i7 i7-14700 8 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 7020 Plus, Intel® Core™ i7, i7-14700, 8 GB, 512 GB, DVD±RW, Ubuntu Linux

Long summary description DELL OptiPlex 7020 Plus Intel® Core™ i7 i7-14700 8 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 7020 Plus. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Ubuntu Linux. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.