DELL logo

DELL Intel Xeon E5-2670 v2 processor 2,5 GHz 25 MB Smart Cache

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28116
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Intel Xeon E5-2670 v2 processor 2,5 GHz 25 MB Smart Cache:

DELL Intel Xeon E5-2670 v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2670V2, 2,5 GHz, 64-bit

Long summary description DELL Intel Xeon E5-2670 v2 processor 2,5 GHz 25 MB Smart Cache:

DELL Intel Xeon E5-2670 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Compatibility: PowerEdge M620

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.