DELL PowerVault LTO-7, Storage drive, Tape Cartridge, 2.5:1, LTO, Black, 256-bit AES
DELL PowerVault LTO-7. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2.5:1. Native capacity: 6 TB, Compressed capacity: 30 TB. Backup rate native performance: 1080 GB/h, Sustained data transfer rate (native): 300 MB/s